Reid Supply Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-3 | |
| Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-4 | |
| Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-5 | |
| Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-6 | |
| Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-7 | |
| Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-8 | |
| C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed... | |
| Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . | |
| Flanged Washers are used with U-Bar clamps for securely latching applications on molds, doors, lids, access covers, drums, and containers. Flanged washers are available in durable steel or stainless steel. | |
| With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion... |