Starrett Dial Indicator STR-253041J

Description
Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display the measurement on a continuous dial numbered clockwise around the face. Also known as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances. . The Starrett 25 Series Dial Indicator with Long Range features a shockless, hardened steel gear train and is furnished with jewel bearings and lug-on-center backs. Conforms to AGD specifications except for range. Stem cap supplied as standard. Furnished with continuous reading double dial with direct reading count hands. 3.000" Range, Dial Reading 0-100, .001"Grad. Please refer to the video link below for more information: https://youtu.be/OVr qkyNZRFE
Description
Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display the measurement on a continuous dial numbered clockwise around the face. Also known as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances. . The Starrett 25 Series Dial Indicator with Long Range features a shockless, hardened steel gear train and is furnished with jewel bearings and lug-on-center backs. Conforms to AGD specifications except for range. Stem cap supplied as standard. Furnished with continuous reading double dial with direct reading count hands. 3.000" Range, Dial Reading 0-100, .001"Grad. Please refer to the video link below for more information: https://youtu.be/OVr qkyNZRFE

Suppliers

Company
Product
Description
Supplier Links
Dial Indicator - STR-253041J - Reid Supply
Norton Shores, MI, United States
Dial Indicator
STR-253041J
Dial Indicator STR-253041J
Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display the measurement on a continuous dial numbered clockwise around the face. Also known as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances. . The Starrett 25 Series Dial Indicator with Long Range features a shockless, hardened steel gear train and is furnished with jewel bearings and lug-on-center backs. Conforms to AGD specifications except for range. Stem cap supplied as standard. Furnished with continuous reading double dial with direct reading count hands. 3.000" Range, Dial Reading 0-100, .001"Grad. Please refer to the video link below for more information: https://youtu.be/OVr qkyNZRFE

Dial indicators are capable of measuring small distances between two surfaces that a standard gauge cannot reach. These precision instruments translate the small linear distance into rotational movement and display the measurement on a continuous dial numbered clockwise around the face. Also known as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances.


. The Starrett 25 Series Dial Indicator with Long Range features a shockless, hardened steel gear train and is furnished with jewel bearings and lug-on-center backs. Conforms to AGD specifications except for range. Stem cap supplied as standard. Furnished with continuous reading double dial with direct reading count hands. 3.000" Range, Dial Reading 0-100, .001"Grad. Please refer to the video link below for more information: https://youtu.be/OVrqkyNZRFE

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-253041J
Product Name Dial Indicator
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Compact laser micrometer with high measuring rate - optoCONTROL ODC 1200/90-10 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details