Mitutoyo America Corporation Electronic Caliper MI-500-193

Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-193: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: No
Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-193: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: No

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper - MI-500-193 - Reid Supply
Norton Shores, MI, United States
Electronic Caliper
MI-500-193
Electronic Caliper MI-500-193
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-193: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: No

Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.


. MI-500-193: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: No

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-500-193
Product Name Electronic Caliper
Gage / Instrument Type Caliper
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Micrometers - 2614693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details