Starrett Dial Caliper STR-12012

Description
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 120 Series Dial Calipers are the only American made dial calipers. These calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available. This model features white dial, 0-12" range, and .001" graduations, without Case. Depth Rod (PT26091) sold separately. Please refer to the video link below for more information: https://youtu.be/itH 7nwjixNs
Description
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 120 Series Dial Calipers are the only American made dial calipers. These calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available. This model features white dial, 0-12" range, and .001" graduations, without Case. Depth Rod (PT26091) sold separately. Please refer to the video link below for more information: https://youtu.be/itH 7nwjixNs

Suppliers

Company
Product
Description
Supplier Links
Dial Caliper - STR-12012 - Reid Supply
Norton Shores, MI, United States
Dial Caliper
STR-12012
Dial Caliper STR-12012
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 120 Series Dial Calipers are the only American made dial calipers. These calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available. This model features white dial, 0-12" range, and .001" graduations, without Case. Depth Rod (PT26091) sold separately. Please refer to the video link below for more information: https://youtu.be/itH 7nwjixNs

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display.


. The Starrett 120 Series Dial Calipers are the only American made dial calipers. These calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available. This model features white dial, 0-12" range, and .001" graduations, without Case. Depth Rod (PT26091) sold separately. Please refer to the video link below for more information: https://youtu.be/itH7nwjixNs

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-12012
Product Name Dial Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Premium Short Shank Inspection Balls - 29070 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 4.92 inch (125 mm)
View Details
Rail Profile Measurement Gauge - PRP Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details