Starrett Electronic Micrometer STR-7331XFL1

Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . The Starrett 733.1 Electronic Micrometer with SPC output is a full-featured precision measuring tool built with customary Starrett quality and workmanship. It includes output capability for data transmission. The 733.1 series includes a large, easy-to-read, high-contrast LCD digital readout for clear readings. With its automatic OFF functionality, smooth friction thimble for uniform pressure, and balanced frame design, Starrett products provide comfortable and accurate measuring. Its no-glare satin chrome finish minimizes annoying surface glare under bright lights indoors. Starrett digital micrometers guarantee a precise measurement at every position each and every time. 0-1" Range, .00005" Resolution, with case.
Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . The Starrett 733.1 Electronic Micrometer with SPC output is a full-featured precision measuring tool built with customary Starrett quality and workmanship. It includes output capability for data transmission. The 733.1 series includes a large, easy-to-read, high-contrast LCD digital readout for clear readings. With its automatic OFF functionality, smooth friction thimble for uniform pressure, and balanced frame design, Starrett products provide comfortable and accurate measuring. Its no-glare satin chrome finish minimizes annoying surface glare under bright lights indoors. Starrett digital micrometers guarantee a precise measurement at every position each and every time. 0-1" Range, .00005" Resolution, with case.

Suppliers

Company
Product
Description
Supplier Links
Electronic Micrometer - STR-7331XFL1 - Reid Supply
Norton Shores, MI, United States
Electronic Micrometer
STR-7331XFL1
Electronic Micrometer STR-7331XFL1
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . The Starrett 733.1 Electronic Micrometer with SPC output is a full-featured precision measuring tool built with customary Starrett quality and workmanship. It includes output capability for data transmission. The 733.1 series includes a large, easy-to-read, high-contrast LCD digital readout for clear readings. With its automatic OFF functionality, smooth friction thimble for uniform pressure, and balanced frame design, Starrett products provide comfortable and accurate measuring. Its no-glare satin chrome finish minimizes annoying surface glare under bright lights indoors. Starrett digital micrometers guarantee a precise measurement at every position each and every time. 0-1" Range, .00005" Resolution, with case.

Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display.


. The Starrett 733.1 Electronic Micrometer with SPC output is a full-featured precision measuring tool built with customary Starrett quality and workmanship. It includes output capability for data transmission. The 733.1 series includes a large, easy-to-read, high-contrast LCD digital readout for clear readings. With its automatic OFF functionality, smooth friction thimble for uniform pressure, and balanced frame design, Starrett products provide comfortable and accurate measuring. Its no-glare satin chrome finish minimizes annoying surface glare under bright lights indoors. Starrett digital micrometers guarantee a precise measurement at every position each and every time. 0-1" Range, .00005" Resolution, with case.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-7331XFL1
Product Name Electronic Micrometer
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Micrometers - 1368113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Range 0.9843 inch (25 mm)
View Details
2D Optical Micrometers - RF656.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details