Reid Supply Datasheets for Micrometers

Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame.  Noncontact laser micrometers are also available.
Micrometers: Learn more

Product Name Notes
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut,...
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8"...
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 749.1 Electronic Depth Micrometer has a wide 0-6" (0-150mm) range for measuring the depth of...
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured...
The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in...