Starrett Micrometer STR-724LZ18

Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 12", 13", 14", 15", 16", and 17". 12-18" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 12", 13", 14", 15", 16", and 17". Please refer to the video link below for more information: https://youtu.be/YxX 35W6VyTg
Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 12", 13", 14", 15", 16", and 17". 12-18" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 12", 13", 14", 15", 16", and 17". Please refer to the video link below for more information: https://youtu.be/YxX 35W6VyTg

Suppliers

Company
Product
Description
Supplier Links
Micrometer - STR-724LZ18 - Reid Supply
Norton Shores, MI, United States
Micrometer
STR-724LZ18
Micrometer STR-724LZ18
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 12", 13", 14", 15", 16", and 17". 12-18" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 12", 13", 14", 15", 16", and 17". Please refer to the video link below for more information: https://youtu.be/YxX 35W6VyTg

Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve.


. The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 12", 13", 14", 15", 16", and 17". 12-18" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 12", 13", 14", 15", 16", and 17". Please refer to the video link below for more information: https://youtu.be/YxX35W6VyTg

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-724LZ18
Product Name Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Precision Slip Fit Inspection Balls - 29076 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Tube Sheet Holes Measurement System - RF013 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details