Starrett Dial Caliper STR-1202F6

Description
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 1202F Series Fractional Dial Calipers show measurements as fractions on the yellow outer scale with 1/64th inch graduation, and decimal measurements on the white inner scale with 1/100th inch graduations. This series provides quick, accurate measurement of outside dimensions, inside dimensions, and depth. This series features 0-6" fractional range. 6", Grad. in Fractions, in Fitted Case. Please refer to the video link below for more information: https://youtu.be/eJT 8_bY7-q8
Description
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 1202F Series Fractional Dial Calipers show measurements as fractions on the yellow outer scale with 1/64th inch graduation, and decimal measurements on the white inner scale with 1/100th inch graduations. This series provides quick, accurate measurement of outside dimensions, inside dimensions, and depth. This series features 0-6" fractional range. 6", Grad. in Fractions, in Fitted Case. Please refer to the video link below for more information: https://youtu.be/eJT 8_bY7-q8

Suppliers

Company
Product
Description
Supplier Links
Dial Caliper - STR-1202F6 - Reid Supply
Norton Shores, MI, United States
Dial Caliper
STR-1202F6
Dial Caliper STR-1202F6
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 1202F Series Fractional Dial Calipers show measurements as fractions on the yellow outer scale with 1/64th inch graduation, and decimal measurements on the white inner scale with 1/100th inch graduations. This series provides quick, accurate measurement of outside dimensions, inside dimensions, and depth. This series features 0-6" fractional range. 6", Grad. in Fractions, in Fitted Case. Please refer to the video link below for more information: https://youtu.be/eJT 8_bY7-q8

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display.


. The Starrett 1202F Series Fractional Dial Calipers show measurements as fractions on the yellow outer scale with 1/64th inch graduation, and decimal measurements on the white inner scale with 1/100th inch graduations. This series provides quick, accurate measurement of outside dimensions, inside dimensions, and depth. This series features 0-6" fractional range. 6", Grad. in Fractions, in Fitted Case. Please refer to the video link below for more information: https://youtu.be/eJT8_bY7-q8

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-1202F6
Product Name Dial Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
The laser Micrometer to check full carbide tools and blanks - MECLAB TOOLS - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details