Starrett Depth Micrometer STR-449AZ3R

Description
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-3"Range, .001" Grad, 2 1/2" Base, 3 Rods, in Case. Please refer to the video link below for more information: https://youtu.be/h98 HPVuWjLA
Description
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-3"Range, .001" Grad, 2 1/2" Base, 3 Rods, in Case. Please refer to the video link below for more information: https://youtu.be/h98 HPVuWjLA

Suppliers

Company
Product
Description
Supplier Links
Depth Micrometer - STR-449AZ3R - Reid Supply
Norton Shores, MI, United States
Depth Micrometer
STR-449AZ3R
Depth Micrometer STR-449AZ3R
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-3"Range, .001" Grad, 2 1/2" Base, 3 Rods, in Case. Please refer to the video link below for more information: https://youtu.be/h98 HPVuWjLA

Depth gauges measure the depth of holes, counterbores, slots, and other recesses.


. The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-3"Range, .001" Grad, 2 1/2" Base, 3 Rods, in Case. Please refer to the video link below for more information: https://youtu.be/h98HPVuWjLA

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-449AZ3R
Product Name Depth Micrometer
Gage / Instrument Type Depth Gage; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor system for precise thickness measurement (laser triangulation sensors) - thicknessGAUGE C.LL-6/200 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Laser triangulation
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 9 lb. Load - BM11.10 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details