Reid Supply Datasheets for Pillow Block Bearings

Pillow block bearings are mounted bearings that are used to provide load support for a rotating shaft’s axis. 
Pillow Block Bearings: Learn more

Product Name Notes
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-300
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-305
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-310
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-315
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-320
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-325
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-330
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-100
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-101
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-102
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-103
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-104
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-110
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-111
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-112
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-113
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-305
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-310
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-315
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-320
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-325
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-330
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-60
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-61
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-62
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-64
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-65
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-67
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-70
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-71
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-72
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-75
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-76
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-80
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-81
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-82
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-83
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-85
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-90
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-91
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-92
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-93
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-95
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine...