Reid Supply Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Adjustable locating screws are used with locating pins to accurately position workpieces in jigs and fixtures. . ALB-575 | |
| Adjustable locating screws are used with locating pins to accurately position workpieces in jigs and fixtures. . ALB-580 | |
| Adjustable locating screws are used with locating pins to accurately position workpieces in jigs and fixtures. . ALB-585 | |
| Adjustable locating screws are used with locating pins to accurately position workpieces in jigs and fixtures. . ALB-590 | |
| Adjustable locating screws are used with locating pins to accurately position workpieces in jigs and fixtures. . ALB-595 | |
| Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins... | |
| Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our... |
| Next >> |