Mitutoyo America Corporation Electronic Caliper MI-500-196

Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-196: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: No Replaces Item No.(s): MI-50019630
Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-196: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: No Replaces Item No.(s): MI-50019630

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper - MI-500-196 - Reid Supply
Norton Shores, MI, United States
Electronic Caliper
MI-500-196
Electronic Caliper MI-500-196
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-196: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: No Replaces Item No.(s): MI-50019630

Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.


. MI-500-196: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: No Replaces Item No.(s): MI-50019630

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-500-196
Product Name Electronic Caliper
Gage / Instrument Type Caliper
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Non-Contact Visual Tool Setter - VTS - Marposs Corp
Specs
Gaging Technology Non-contact
Features Tool Setting
View Details