Reid Supply Datasheets for Linear Bearing Rails

Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more

Product Name Notes
Ball bearing carriages allow for minor misalignements and offer a wide range of linear movements. The integrated rolling elements greatly reduce friction. . SKF-364T
Ball bearing guide rails are easy to assemble and give a long service life even with heavy loads or over long distances. . Profile rail guides are used in the...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-0...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-1...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-10...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-12...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-13...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-14...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-15...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-16...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-17...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-18...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-19...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-2...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-21...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-3...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-4...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-5...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-6...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-7...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-8...
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-9...
These carriages are low profile and self lubricating and are excellent alternatives to linear ball bearing systems. They dampen vibrations and tolerate shock loads. Corrosion-resistant material. No metal-to-metal contact or...
These come as one and two piece assemblies. The one piece integrated design eliminates assembly time but cannot be used with ball bearings. The two piece assembly comes with pre-drilled...
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1011
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1012
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1013
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1015
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1051
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1071
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1072
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1074
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-493
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-494
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-495
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-496
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-497
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-498
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-499
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-501