Reid Supply Datasheets for Depth Gages

Depth gages are used to measure of the depth of holes, cavities, or other component features.
Depth Gages: Learn more

Product Name Notes
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . MI-129-127
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . STR-440Z-3RL
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . STR-449BZ-6R
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut,...
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8"...
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 643 Dial Depth Gage has a knife-edge base and a needle point contact which has...
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use.
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 749.1 Electronic Depth Micrometer has a wide 0-6" (0-150mm) range for measuring the depth of...
Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . YPI-6
We stock electronic cables and replacement batteries for use with our line of digital calipers. . 3 inch/75mm size (For 4, 6, 8 In/100, 150, 200mm Vernier, Dial and Digital...