Reid Supply Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount... | |
| Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a .810 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a .813 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.0000 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.250 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.2500 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.5000 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.6250 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.8125 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 2.0000 in wide wheel for use... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a wide wheel for use where a... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Polypropylene Friction Ring Swivel Caster with Brake has a 1.8125 in wide wheel... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Polypropylene Grip Neck Swivel Caster with Brake has a 1.8125 in wide Polypropylene... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Polypropylene Grip Neck Swivel Stem Caster has a 1.8125 in wide Polypropylene wheel... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Rigid Caster with .438 in diameter, 1.500 in long stem has 1.000 in... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Rigid Caster with diameter, 7/8 long stem has wide wheels for straight back... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Friction Ring Swivel Caster with Brake has a .8125 in wide wheel... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Friction Ring Swivel Caster with Brake has a 1.0000 in wide wheel... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Friction Ring Swivel Caster with Brake has a 1.2500 in wide wheel... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Friction Ring Swivel Caster with Brake has a 1.5000 in wide wheel... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Grip Neck Swivel Caster with Brake has a .8125 in wide Soft... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Grip Neck Swivel Stem Caster has a 2.0000 in wide Vinyl wheel... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Hollow King Pin Swivel Stem Caster has a 1.0000 in wide TPR... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Plain Round Stem Swivel Caster has a wide Soft Rubber wheel for... | |
| Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Square Swivel Stem Caster has a 1.2500 in wide Soft Rubber wheel... | |
| Stemless Swivel Casters have a hole through the swivel assembly that allows the caster to be bolted directly to the application. The casters are designed to allow a full 360... | |
| Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . | |
| Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters... |