Reid Supply Datasheets for Electromagnets
Electromagnets use electric current to generate a magnetic field which can be turned on or off as needed. They are made from a softer iron which quickly dissipates the induced magnetism after the current is switched off.
Electromagnets: Learn more
| Product Name | Notes |
|---|---|
| Cylindrical Electromagnets use a controlled electrical current to control the strength of the magnetic field. These plug-in electromagnets have controlled holding power and on command release. . 3.000 in O.D.,... | |
| Rectabngular Electromagnets use a controlled electrical current to control the strength of the magnetic field. These plug-in electromagnets have controlled holding power and on command release. . 4.500 in L... |