Reid Supply Datasheets for Copper, Brass, and Bronze Alloys
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Copper, Brass, and Bronze Alloys: Learn more
| Product Name | Notes |
|---|---|
| Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and... | |
| CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are... |