Mitutoyo America Corporation Electronic Indicator 1292036

Description
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Flat Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes Replaces Item No.(s): MI-543391B
Description
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Flat Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes Replaces Item No.(s): MI-543391B

Suppliers

Company
Product
Description
Supplier Links
Electronic Indicator - 1292036 - Reid Supply
Norton Shores, MI, United States
Electronic Indicator
1292036
Electronic Indicator 1292036
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Flat Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes Replaces Item No.(s): MI-543391B

Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances.


. ABSOLUTE ID-C Flat Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes Replaces Item No.(s): MI-543391B

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number 1292036
Product Name Electronic Indicator
Gage / Instrument Type Indicator / Comparator
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Laser system for monitoring the thickness of rubber sheets during calendering - RF160.10 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details