Reid Supply Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
Drum fans provide large air movement at floor level. These air circulators are used to cool warehouses, manufacturing area or production lines. A mobil design allows for easy adjustment or...
Floor fans cool warehouse and manufacturing areas. These air circulators are designed to be easily positioned and reloacated. . 18 In. Non-Oscillating Floor Fan with 3 Speed 1/8 HP Motor.
Pedestal fans cool warehouses, manufacturing areas and other clean and dry spaces. A heavy base and adjustable height post allow the fan to be placed on the floor and direct...
Wall mount fans attach to a flat surface such as a wall, ceiling, beam or piece of equipment. These air circulators are used in limited space applications such as aisles,...
Workstation fans have a mounting yoke that allow the fan to be mounted at a workstation, bench or office area in a warehouse or manufactuirng space. . 12 In. Workstation...
Workstation fans have a mounting yoke that allow the fan to be mounted at a workstation, bench or office area in a warehouse or manufactuirng space. . 18 In. Workstation...