Mitutoyo America Corporation Electronic Caliper MI-50075420

Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use- no need to wipe or clean the scale. Advanced design
Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use- no need to wipe or clean the scale. Advanced design

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper - MI-50075420 - Reid Supply
Norton Shores, MI, United States
Electronic Caliper
MI-50075420
Electronic Caliper MI-50075420
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use- no need to wipe or clean the scale. Advanced design

Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.


. Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use- no need to wipe or clean the scale. Advanced design

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-50075420
Product Name Electronic Caliper
Gage / Instrument Type Caliper
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometers - 390948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 3.94 inch (100 mm)
View Details
Box Gauge System - MTG - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details
Micrometer Head, Standard Resolution, 63 mm Travel, 100 lb. Load - BM25.63 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details