Reid Supply Datasheets for Machine Keys and Keystock

Machine keys and keystock are demountable machine elements that are used to transmit torque from a shaft to a mounted component, such as a gear or pulley. They are usually made of steel or stainless steel and plated with zinc for wear and oxidation resistance.
Machine Keys and Keystock: Learn more

Product Name Notes
Fixture keys are used to locate jigs and fixtures on slotted machine tool tables and position the part to be machined in one operation. Our selection of fixture keys includes...
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Made from Steel with a Bright finish. Overall length...
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Made from Steel with a Plain finish. Overall length...
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Made from Steel with a Zinc Plated finish. Overall...
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 1/2 in. Square. Length 12 in.
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 1/4 in. Square. Length 12 in.
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 1/8 in. Square. Length 12 in.
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 3/16 in. Square. Length 12 in.
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 3/8 in. Square. Length 12 in.
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 5/16 in. Square. Length 12 in.
Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 5/8 in. Square. Length 12 in.