Reid Supply Datasheets for Machining Clamps

Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more

Product Name Notes
Cam Handle Edge Clamps lock positively at any position within its 180 degree turn to hold parts that vary slightly in dimensions. The clamp jaw pivots forward and downward simultaneously...
Cam Machine Strap Clamp Assemblies have a spring loaded stud and cam lever for quick action and high holding pressure. Plain Grip Machine Strap Clamps reach over the work piece...
Designed for light-duty clamping, the hand knob eliminates wrenching for faster work changes. Spherical washer allows for clamping irregular surfaces. . 1.000 in Machine Strap Clamp Assemly works with 2.500...
Designed for light-duty clamping, the hand knob eliminates wrenching for faster work changes. Spherical washer allows for clamping irregular surfaces. . 1.125 in Machine Strap Clamp Assemly works with 3.500...
Designed for light-duty clamping, the hand knob eliminates wrenching for faster work changes. Spherical washer allows for clamping irregular surfaces. . 1.125 in Machine Strap Clamp Assemly works with 4.500...
Edge and Toe Clamps provide positive down force while using very little space on a fixture. . Edge & Toe Clamp
Flange Nut Machine Strap Clamp Asseblies have a spring loaded stud and cam lever for quick action and high holding pressure. These assemblies are ideal for holding plain surface work...
Hex Cam Edge Clamps lock positively at any position within its 180 degree turn to hold parts that vary slightly in dimensions. The clamp jaw pivots forward and downward simultaneously...
Hook Clamp Assemblies are ideal for use on jig and fixture quick build systems to generate holding power in close quarters with direct downward clamping force. The hook clamp easily...
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions...
Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is...
Knife Cam Edge Clamps can be used for clamping rough cut stock, castings and any material that requires a hardened clamping element. . This fast action Knife Cam Edge Clamp...
Manual Horizontal Hook & Latch Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps have a...
Manual Push Pull Clamps have a single hole threaded mount to permit rotation in any direction. This design allows complete flexibility in the fixture in a compact design while securely...
Manual Swing Clamps are easy-to-use options for fixture building/testing, welding and assembly operations in the industrial, aerospace, and automotive markets. They provide quick swing-and-clamp movement for increased productivity. The new...
Manual Through Hole Push Pull Clamps have a single hole threaded mount to permit rotation in any direction. This design allows complete flexibility in the fixture in a compact design...
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components...
Manual Vertical Hook & Latch Hold Down Clamps operate on a horizontal plane allowing two faces to be fastened together on the same plane or at 90 degrees. These clamps...
Manuel Plier Clamps have a pivoting jaw to allow a large depth when clamping awkward profiles. The jaw spindle can be pre-set during repetitious action to achieve the optimum clamping...
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel...
Pneumatic Block Hold Down Clamps provide clamping force from the top, wedging work pieces down against the work surface. Styles include automation power clamps, power rollers, and heavy duty clamps...
Pneumatic Block Swing Clamps are durable for ideal use in high product applications. Loading and unloading is made easier by the clamp arm's ability to swing or lift out of...
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring...
Pneumatic Push Pull Clamps are used to apply pressure vertically in a straight-line action. Use clamps to wedge your project up against a rail or pair with another push pull...
provide quick swing-and-clamp movement for increased productivity via a pneumatic cylinder. . Left Swing Swing Pneumatic Clamp has a 1/8 port thread and exerts 62 lbs of Force at 80psi...
provide quick swing-and-clamp movement for increased productivity via a pneumatic cylinder. . Left Swing Swing Pneumatic Clamp has a 1/8 port thread and exerts 80 lbs of Force at 80psi...
provide quick swing-and-clamp movement for increased productivity via a pneumatic cylinder. . Left Swing Swing Pneumatic Clamp has a 10-32 port thread and exerts 22 lbs of Force at 80psi...
provide quick swing-and-clamp movement for increased productivity via a pneumatic cylinder. . Right Swing Swing Pneumatic Clamp has a 1/8 port thread and exerts 62 lbs of Force at 80psi...
provide quick swing-and-clamp movement for increased productivity via a pneumatic cylinder. . Right Swing Swing Pneumatic Clamp has a 1/8 port thread and exerts 80 lbs of Force at 80psi...
provide quick swing-and-clamp movement for increased productivity via a pneumatic cylinder. . Right Swing Swing Pneumatic Clamp has a 10-32 port thread and exerts 22 lbs of Force at 80psi...