Reid Supply Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Air Cylinder Speed Controllers allow for accurate control even on low speed. Choose from inline one touch fittings that minimize installation time and cost or threaded elbow controllers that swivel...
Blocking Valves control the flow of air or oil in one direction to regulate the speed of the piston in pneumatic applications. The knurled knob can be used to increase...
Combination Filter Regulator Units combine three components; an air filter, regulator, and lubricator to condition and maintain the proper air supply. These modular designs are compact and allow easy assembly...
Flow Control Valves are manual direction control valves suitable for use with all pneumatic systems. These four way valves have a precision lapped rotor and seals that offer high tolerance...
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the...
In-Line Air Regulators are lightweight and control the volume of air reaching the tool. These regulators are designed for fine-tuning tool performance when the supply air pressure is at the...
Quick Exhaust Valves are non-return valves that increase piston speeds and can be used as a differential shuttle valve. The compact design uses low operating pressure and allows full flow...
Single Solenoid Valves are ideal for high speed applications with a stable response time and long service life. All valves can be changed without entirely disassembling the manifold plug include...