Starrett Telescoping Gage STR-S229GZ

Description
Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Telescoping Gage is used for determining the true size of holes, slots, and recesses up to 6" (150mm). The ends of both contacts are hardened and ground to a radius to allow proper clearance on the smallest hole the gage will enter. These tools must be slightly rocked in the hole being measured to ensure that the tool is on the proper diameter before it is locked and withdrawn. The final hole size is obtained by measuring over the gage contacts with a micrometer. Set includes 5, Nos. 229A/B/C/D/E in Case.
Description
Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Telescoping Gage is used for determining the true size of holes, slots, and recesses up to 6" (150mm). The ends of both contacts are hardened and ground to a radius to allow proper clearance on the smallest hole the gage will enter. These tools must be slightly rocked in the hole being measured to ensure that the tool is on the proper diameter before it is locked and withdrawn. The final hole size is obtained by measuring over the gage contacts with a micrometer. Set includes 5, Nos. 229A/B/C/D/E in Case.

Suppliers

Company
Product
Description
Supplier Links
Telescoping Gage - STR-S229GZ - Reid Supply
Norton Shores, MI, United States
Telescoping Gage
STR-S229GZ
Telescoping Gage STR-S229GZ
Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Telescoping Gage is used for determining the true size of holes, slots, and recesses up to 6" (150mm). The ends of both contacts are hardened and ground to a radius to allow proper clearance on the smallest hole the gage will enter. These tools must be slightly rocked in the hole being measured to ensure that the tool is on the proper diameter before it is locked and withdrawn. The final hole size is obtained by measuring over the gage contacts with a micrometer. Set includes 5, Nos. 229A/B/C/D/E in Case.

Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc.


. The Starrett Telescoping Gage is used for determining the true size of holes, slots, and recesses up to 6" (150mm). The ends of both contacts are hardened and ground to a radius to allow proper clearance on the smallest hole the gage will enter. These tools must be slightly rocked in the hole being measured to ensure that the tool is on the proper diameter before it is locked and withdrawn. The final hole size is obtained by measuring over the gage contacts with a micrometer. Set includes 5, Nos. 229A/B/C/D/E in Case.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-S229GZ
Product Name Telescoping Gage
Attribute Measurement Capability Internal or ID Gage
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Plain Shank Fixture Balls - 29002 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 1368115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Range 2.95 inch (75 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details