Reid Supply Electronic Caliper YPI-10

Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . YPI-10: Measurement Range: 0 - NaN | - NaN; Display Resolution: .00005 in (0.01 mm); SPC Output: No
Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . YPI-10: Measurement Range: 0 - NaN | - NaN; Display Resolution: .00005 in (0.01 mm); SPC Output: No

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper - YPI-10 - Reid Supply
Norton Shores, MI, United States
Electronic Caliper
YPI-10
Electronic Caliper YPI-10
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . YPI-10: Measurement Range: 0 - NaN | - NaN; Display Resolution: .00005 in (0.01 mm); SPC Output: No

Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.


. YPI-10: Measurement Range: 0 - NaN | - NaN; Display Resolution: .00005 in (0.01 mm); SPC Output: No

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number YPI-10
Product Name Electronic Caliper
Gage / Instrument Type Caliper
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Wheel Diameter Measuring Gauge - IDK-BT - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic; Optical
View Details
Wireless Bore Gauge - WiGauge™ - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details