Mitutoyo America Corporation Digital Micrometer 1292044

Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . 1292044 has a display resolution of .00005 in / .001 mm. The readout is Digital with a measurement range of 50,8 - 76.2 mm | - 2.000-3.000 in.
Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . 1292044 has a display resolution of .00005 in / .001 mm. The readout is Digital with a measurement range of 50,8 - 76.2 mm | - 2.000-3.000 in.

Suppliers

Company
Product
Description
Supplier Links
Digital Micrometer - 1292044 - Reid Supply
Norton Shores, MI, United States
Digital Micrometer
1292044
Digital Micrometer 1292044
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . 1292044 has a display resolution of .00005 in / .001 mm. The readout is Digital with a measurement range of 50,8 - 76.2 mm | - 2.000-3.000 in.

Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display.


. 1292044 has a display resolution of .00005 in / .001 mm. The readout is Digital with a measurement range of 50,8 - 76.2 mm | - 2.000-3.000 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number 1292044
Product Name Digital Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Flatness Measurement, Seamless Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details