Starrett Micrometer STR-2241ERLZ

Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 224.1, 224.1M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 16-20" Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own feel. Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements. This model includes these standards: 16", 17", 18", and 19". 16-20", .001" Grad. Please refer to the video link below for more information: https://youtu.be/YxX 35W6VyTg
Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 224.1, 224.1M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 16-20" Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own feel. Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements. This model includes these standards: 16", 17", 18", and 19". 16-20", .001" Grad. Please refer to the video link below for more information: https://youtu.be/YxX 35W6VyTg

Suppliers

Company
Product
Description
Supplier Links
Micrometer - STR-2241ERLZ - Reid Supply
Norton Shores, MI, United States
Micrometer
STR-2241ERLZ
Micrometer STR-2241ERLZ
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 224.1, 224.1M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 16-20" Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own feel. Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements. This model includes these standards: 16", 17", 18", and 19". 16-20", .001" Grad. Please refer to the video link below for more information: https://youtu.be/YxX 35W6VyTg

Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve.


. The Starrett 224.1, 224.1M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 16-20" Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own feel. Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements. This model includes these standards: 16", 17", 18", and 19". 16-20", .001" Grad. Please refer to the video link below for more information: https://youtu.be/YxX35W6VyTg

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-2241ERLZ
Product Name Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor system for precise thickness measurement (laser triangulation sensors) - thicknessGAUGE C.LL-50/200 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser triangulation
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution - 9351 - Newport MKS
Specs
Mounting / Loading Options 8.7 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details