Reid Supply Datasheets for Bevel and Miter Gears
Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.
Bevel and Miter Gears: Learn more
| Product Name | Notes |
|---|---|
| Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while... |