Mitutoyo America Corporation Digital Micrometer MI-29334830

Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function. Certificate of inspection is included.
Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function. Certificate of inspection is included.

Suppliers

Company
Product
Description
Supplier Links
Digital Micrometer - MI-29334830 - Reid Supply
Norton Shores, MI, United States
Digital Micrometer
MI-29334830
Digital Micrometer MI-29334830
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function. Certificate of inspection is included.

Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display.


. Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function. Certificate of inspection is included.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-29334830
Product Name Digital Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Inspection Balls with Shoulder - 29089 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Pipe Inner Diameter Measurement Machine - RF096-32/42-80 - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details