Mitutoyo America Corporation Dial Bore Gage MI-511753

Description
The Mitutoyo standard type bore gage is available in several different inch ranges to measure inside bore diameters with accuracy to .00008”. The bore gage comes with interchangeable anvils to measure different bore diameters with the same gage. A pendulum guide structure permits the slide of the gage for measurements while a two-point contact system detects geometry anomalies such as ovalness and taper. Large, newly designed grips are easier to hold and reduce heat transfer from the operator for better accuracy. Interchangeable anvils are constructed of alloy steel with carbide-tipped measuring faces for added accuracy and durability. . The Mitutoyo standard type bore gage features interchangeable anvils and spacers to take highly accurate diameter measurements of a wide range of bore hole sizes. 2-6 inch dial bore gage with 2923SB-10 dial indicator, 0.0001 inch graduation.
Description
The Mitutoyo standard type bore gage is available in several different inch ranges to measure inside bore diameters with accuracy to .00008”. The bore gage comes with interchangeable anvils to measure different bore diameters with the same gage. A pendulum guide structure permits the slide of the gage for measurements while a two-point contact system detects geometry anomalies such as ovalness and taper. Large, newly designed grips are easier to hold and reduce heat transfer from the operator for better accuracy. Interchangeable anvils are constructed of alloy steel with carbide-tipped measuring faces for added accuracy and durability. . The Mitutoyo standard type bore gage features interchangeable anvils and spacers to take highly accurate diameter measurements of a wide range of bore hole sizes. 2-6 inch dial bore gage with 2923SB-10 dial indicator, 0.0001 inch graduation.

Suppliers

Company
Product
Description
Supplier Links
Dial Bore Gage - MI-511753 - Reid Supply
Norton Shores, MI, United States
Dial Bore Gage
MI-511753
Dial Bore Gage MI-511753
The Mitutoyo standard type bore gage is available in several different inch ranges to measure inside bore diameters with accuracy to .00008”. The bore gage comes with interchangeable anvils to measure different bore diameters with the same gage. A pendulum guide structure permits the slide of the gage for measurements while a two-point contact system detects geometry anomalies such as ovalness and taper. Large, newly designed grips are easier to hold and reduce heat transfer from the operator for better accuracy. Interchangeable anvils are constructed of alloy steel with carbide-tipped measuring faces for added accuracy and durability. . The Mitutoyo standard type bore gage features interchangeable anvils and spacers to take highly accurate diameter measurements of a wide range of bore hole sizes. 2-6 inch dial bore gage with 2923SB-10 dial indicator, 0.0001 inch graduation.

The Mitutoyo standard type bore gage is available in several different inch ranges to measure inside bore diameters with accuracy to .00008”. The bore gage comes with interchangeable anvils to measure different bore diameters with the same gage. A pendulum guide structure permits the slide of the gage for measurements while a two-point contact system detects geometry anomalies such as ovalness and taper. Large, newly designed grips are easier to hold and reduce heat transfer from the operator for better accuracy. Interchangeable anvils are constructed of alloy steel with carbide-tipped measuring faces for added accuracy and durability.


. The Mitutoyo standard type bore gage features interchangeable anvils and spacers to take highly accurate diameter measurements of a wide range of bore hole sizes. 2-6 inch dial bore gage with 2923SB-10 dial indicator, 0.0001 inch graduation.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-511753
Product Name Dial Bore Gage
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Laser System For Hot Objects Geometry Control - RF038 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details