Sowa Tool & Machine Co., Ltd. Dial Caliper SO-200-583

Description
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . SO-200-583: 0 - NaN | - NaN Dial Caliper; Graduations: .001 in; Accuracy Tolerance: +/-.02 mm; Finish: Satin Chrome
Description
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . SO-200-583: 0 - NaN | - NaN Dial Caliper; Graduations: .001 in; Accuracy Tolerance: +/-.02 mm; Finish: Satin Chrome

Suppliers

Company
Product
Description
Supplier Links
Dial Caliper - SO-200-583 - Reid Supply
Norton Shores, MI, United States
Dial Caliper
SO-200-583
Dial Caliper SO-200-583
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . SO-200-583: 0 - NaN | - NaN Dial Caliper; Graduations: .001 in; Accuracy Tolerance: +/-.02 mm; Finish: Satin Chrome

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display.


. SO-200-583: 0 - NaN | - NaN Dial Caliper; Graduations: .001 in; Accuracy Tolerance: +/-.02 mm; Finish: Satin Chrome

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number SO-200-583
Product Name Dial Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8201.LLT-60/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details
Large objects inner surface inspection machine - RF096-440/1440-2000 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details