Mitutoyo America Corporation Electronic Indicator MI-543-302

Description
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes Replaces Item No.(s): MI-543302, 1292037
Description
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes Replaces Item No.(s): MI-543302, 1292037

Suppliers

Company
Product
Description
Supplier Links
Electronic Indicator - MI-543-302 - Reid Supply
Norton Shores, MI, United States
Electronic Indicator
MI-543-302
Electronic Indicator MI-543-302
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes Replaces Item No.(s): MI-543302, 1292037

Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances.


. ABSOLUTE ID-C Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes Replaces Item No.(s): MI-543302, 1292037

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-543-302
Product Name Electronic Indicator
Gage / Instrument Type Indicator / Comparator
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Laminated Tubes Geometry Measurement System - RF092 - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Gaging System or Station
View Details
Flatness Measurement, Foil Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 2.05 inch (52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details