Starrett Micrometer STR-486P5

Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 486 Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of narrow grooves, slots, keyways, recesses, and depths between lands and fins. 4-5" Range, .001" Grad.
Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 486 Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of narrow grooves, slots, keyways, recesses, and depths between lands and fins. 4-5" Range, .001" Grad.

Suppliers

Company
Product
Description
Supplier Links
Micrometer - STR-486P5 - Reid Supply
Norton Shores, MI, United States
Micrometer
STR-486P5
Micrometer STR-486P5
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 486 Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of narrow grooves, slots, keyways, recesses, and depths between lands and fins. 4-5" Range, .001" Grad.

Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve.


. The Starrett 486 Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of narrow grooves, slots, keyways, recesses, and depths between lands and fins. 4-5" Range, .001" Grad.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-486P5
Product Name Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Plain Shank Fixture Balls - 29005 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 1368115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Range 2.95 inch (75 mm)
View Details
2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details