Reid Supply Datasheets for Nonferrous Metals and Alloys

Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more

Product Name Notes
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties...
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and...
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are...