Starrett Micrometer STR-210AP

Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 210 micrometer is ideal for quick comparisons of thread accuracy in screw cutting operations, measuring in small grooves or recesses where regular micrometers cannot be used, and for many other applications. NOTE: Does not measure pitch diameter. For such measurements, Starrett 575 or 585 are recommended. 0-7/8" Range, .001" Grad, Plain recommended.
Description
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 210 micrometer is ideal for quick comparisons of thread accuracy in screw cutting operations, measuring in small grooves or recesses where regular micrometers cannot be used, and for many other applications. NOTE: Does not measure pitch diameter. For such measurements, Starrett 575 or 585 are recommended. 0-7/8" Range, .001" Grad, Plain recommended.

Suppliers

Company
Product
Description
Supplier Links
Micrometer - STR-210AP - Reid Supply
Norton Shores, MI, United States
Micrometer
STR-210AP
Micrometer STR-210AP
Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . The Starrett 210 micrometer is ideal for quick comparisons of thread accuracy in screw cutting operations, measuring in small grooves or recesses where regular micrometers cannot be used, and for many other applications. NOTE: Does not measure pitch diameter. For such measurements, Starrett 575 or 585 are recommended. 0-7/8" Range, .001" Grad, Plain recommended.

Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of the clamp). The clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve.


. The Starrett 210 micrometer is ideal for quick comparisons of thread accuracy in screw cutting operations, measuring in small grooves or recesses where regular micrometers cannot be used, and for many other applications. NOTE: Does not measure pitch diameter. For such measurements, Starrett 575 or 585 are recommended. 0-7/8" Range, .001" Grad, Plain recommended.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-210AP
Product Name Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Standard Tooling Balls - 29032 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness Gauges - 330891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
2D Optical Micrometers - RF657R.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details