Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances.
. ABSOLUTE ID-S Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes
| Reid Supply | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | MI-543-782 |
| Product Name | Electronic Indicator |
| Gage / Instrument Type | Indicator / Comparator |
| Gaging Technology | Electronic |
| Display | Digital Display |