Reid Supply Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the... | |
| Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any... | |
| Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our... | |
| Vacuum Ejectors are an uncomplicated alternative to vacuum pumps in lifting operations. These ejectors have a solid resin nozzle and body making them lightweight and compact for close mounting. . |