Reid Supply Datasheets for Material Handling Carts and Trucks

Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more

Product Name Notes
All the sheet and panel carts are heavy duty products with plenty of carrying capacity. Perfect for moving plywood, drywall or any sheet products in tight quarters, our sheet and...
Available with either Solid Rubber, Pneumatic, or Flat-Free Wheels. All hand trucks have 800 lbs. overall load capacity and are available with either a continuous, dual or loop handle. .
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant 12-Inch Deep Shelf Truck, 1200 lb. Capacity, 5"...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant 12-Inch Deep Shelf Truck, 2000 lb. Capacity, 6"...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant 3-Inch Deep Shelf Truck, 1200 lb. Capacity, 5"...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant 3-Inch Deep Shelf Truck, 2000 lb. Capacity, 6"...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant 6-Inch Deep Shelf Truck, 1200 lb. Capacity, 5"...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant 6-Inch Deep Shelf Truck, 2000 lb. Capacity, 6"...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Sloped Handle Heavy-Duty Utility Cart, 3600 lb. Capacity,...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart - 2000 lb. Capacity, 24"...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart - 2000 lb. Capacity, 30"...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 1200 lb. Capacity, 2 Lipped...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 1200 lb. Capacity, 2 Shelves,...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 1200 lb. Capacity, 3 Lipped...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 1200 lb. Capacity, 3 Shelves,...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 2000 lb. Capacity, 3 Lipped...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Little Giant Welded Service Cart, 2000 lb. Capacity, 3 Shelves,...
Choose from a diverse offering of shelf sizes and shelf features. The utility carts are rugged and highly maneuverable. . Please call customer service for replacement parts.
Fifth wheel steering describes a type of steering where the front wheels and axle assembly pivot on a center point, which is referred to as the fifth wheel. Because the...
Ideal for transporting or staging of bulkier materials. All models have a 12 gauge reinforced deck with flush or 1-1/2in lip edge, and a pushbar handle on the swivel caster...
Sturdy all-welded units constructed of a formed 12 gauge steel deck with extra reinforcement on the underside. Removable pipe handle is 1-5/16" OD and has two cross braces. Two swivel...
These trucks also feature a folding foot kick. The folding foot kick gives you extra leverage on heavy loads when starting. Simply tilt the hand truck back while using your...
These trucks feature a foot kick. The foot kick gives you extra leverage on heavy loads when starting. Simply tilt the hand truck back while using your foot to push...
Whether looking for a storage or transport solution, our wire-reel handling products are built to last. . Please note that the wire spools (if displayed) are not included.