Reid Supply Datasheets for Shims and Shim Stock
Shims and shim stock are products used to fill in a space between two mating surfaces or components.
Shims and Shim Stock: Learn more
| Product Name | Notes |
|---|---|
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .001 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .002 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .004 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .005 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .010 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .015 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .020 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .050 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .100 in thick; | |
| Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .125 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .001 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .002 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .003 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .004 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .005 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .006 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .007 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .008 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .010 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .012 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .015 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .020 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .025 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .031 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .032 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .047 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .062 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .093 in thick; | |
| These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .125 in thick; | |
| Used for tool and die work, machine repair, bearing adjustments, prototype work and short run production. Rolled to precision tolerances. Rolls are packaged in convenient dispenser. No. 2 finish. . | |
| Used to make shims, gaskets and other parts. Made from high quality plastic for consistent performance. Color coded for easy identification. Cuts easily and resists oil. Sold by the package. |