Reid Supply Datasheets for Anchors

Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Anchors: Learn more

Product Name Notes
Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms.
Spring Anchors are a quick, efficient, and economical way to secure the ends of extension springs. These anchors allow you to adjust and fine tune extension spring loads easily while...