Reid Supply Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Adjustable Compression Latches are IP65 rated and are made from either Chrome or Black Powder Coated Die-Cast Zinc. They offer a 6mm compression and there are 3 cam styles available; | |
| Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . 200 Series Draw Latches & Keepers has a mounting hole of .211 in and can be... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . 800 Series Draw Latches & Keepers has a mounting hole of .167 in and can be... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . 802 Series Draw Latches & Keepers has a mounting hole of .167 in and can be... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . 803 Series Draw Latches & Keepers has a mounting hole of .167 in and can be... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . 806 Series Draw Latches & Keepers has a mounting hole of .167 in and can be... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Adjustable and Locking Draw Latch. Stainless Steel. Strike is included | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Adjustable and Locking Draw Latch. Steel Lever. Aluminum Base. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Adjustable and Locking Draw Latch. Steel. Strike is included | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Adjustable Draw Latch. Steel Lever. Aluminum Base. Strike included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch with Compression Springs. Stainless Steel. Straight Loop. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch with Compression Springs. Steel. Heat Treated Long Blade. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch with Compression Springs. Steel. Locking. Straight Loop. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch with Compression Springs. Steel. Straight Loop. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch with Long Blade. Spring Loaded. Steel. Clamping Force 75 -160 lbs. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch with Spring Loop Hook. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch with Spring Loop Hook. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch. Non-Locking. Stainless Steel. Working Load 46 lbf. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch. Non-Locking. Steel. Working Load 46 lbf. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch. Spring Loaded. Stainless Steel. Clamping Force 60 -120 lbs. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latch. Spring Loaded. Steel. Clamping Force 75 -160 lbs. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latches & Keepers - Draw Pull is a Non-Padlockable design. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latches & Keepers - Draw Pull is a Padlockable design. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw Latches & Keepers w/ Compression Spring gives you Up to 70 lbs of tension which... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw latches and keeper with compression spring gives you up to 70 lbs of tension which... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Draw latches and keepers with compression spring gives you Up to 70 lbs of tension which... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . DTL-100-5 | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . DTL-100A | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . DTL-100AX | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . DTL-110-15 | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . DTL-110-5 | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . DTL-110A | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . DTL-110AX | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Extra Keeper Strikes (800, 802, 803 & 806 Series Latches) Keeper has a mounting hole of... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Flexible Draw Latch Rubber Handle with Nylon Bracket and Keeper. Blind Holes. No Threads. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Flexible Draw Latch Rubber Handle with Nylon Bracket and Keeper. Through Holes. No Threads. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Flexible Draw Latch Rubber Handle. Blind Holes. 10-24 Threads. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Flexible Draw Latch Rubber Handle. Keeper and Bracket Have Blind Holes | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Flexible Draw Latch Rubber Handle. Keeper and Bracket Have Through Holes | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Flexible Draw Latch Rubber Handle | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Flexible Draw Latch. Adjustable. Keeper Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Draw Latch. Spring Loaded. Stainless Steel. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Draw Latch. Spring Loaded. Steel. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Link Lock Twist Catch Spring Loaded. Locking. Stainless Steel. Load Capacity Up to 600... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Link Lock Twist Catch Spring Loaded. Locking. Steel. Load Capacity Up to 600 Pounds. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Over-Center Draw Latch. Adjustable. Non-Locking. Stainless Steel. Yellow Vinyl Grip. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Over-Center Draw Latch. Adjustable. Non-Locking. Stainless Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Over-Center Draw Latch. Adjustable. Non-Locking. Steel. Yellow Vinyl Grip. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . HH-361 is a 90° mounted spring loaded T-handle draw latch that is made of Black Enamel... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . HH-362 is a Straight mounted spring loaded T-handle draw latch that is made of Black Enamel... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . HH-363 is a Straight mounted spring loaded T-handle draw latch that is made of Chrome Plated... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . HH-364 is a Straight mounted spring loaded T-handle draw latch that is made of Chrome Plated... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Draw Latch. Large Size. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Draw Latch. Large Size. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch Spring Loaded. Locking. Stainless Steel. Load Capacity Up to 450 Pounds. Strike... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch Spring Loaded. Locking. Steel. Load Capacity Up to 450 Pounds. Strike Included... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch Spring Loaded. Stainless Steel. Load Capacity Up to 450 Pounds. Strike Included... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch Spring Loaded. Steel. Load Capacity Up to 450 Pounds. Strike Included | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch with Spring Base. Locking. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch with Spring Base. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch with Spring Base. Steel. Hex Cam. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch with Spring Base. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch. Stainless Steel. Load Capacity Up to 450 Pounds. Strike Included | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Link Lock Twist Catch. Steel. Load Capacity Up to 450 Pounds. Strike Included | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Locking Draw Latch. Spring Loaded. Stainless Steel. Clamping Force 60 -120 lbs. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Locking Draw Latch. Spring Loaded. Steel. Clamping Force 75 -160 lbs. Strike is included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2041 has Mounting Hole Size: #4;M3 and is made of Zinc Plated Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2042 has No Mounting Holes and is made of Plain Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2043 has Mounting Hole Size: #4;M3 and is made of 304 Stainless Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2051 has Mounting Hole Size: #10;M5 and is made of Zinc Plated Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2052 has No Mounting Holes and is made of Plain Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2241 has Mounting Hole Size: #6;M3.5 and is made of Zinc Plated Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2242 has No Mounting Holes and is made of Plain Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2271 has Mounting Hole Size: #6;M3.5 and is made of Zinc Plated Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2272 has No Mounting Holes and is made of Plain Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . NSH-2273 has Mounting Hole Size: #6;M3.5 and is made of 304 Stainless Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over Center Draw Latch. Locking. Handle Tab Up. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over Center Draw Latch. Locking. Handle Tab Up. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over Center Draw Latch. Long Arm. Tab Down. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over Center Draw Latch. Long Arm. Tab Down. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over Center Draw Latch. Long Arm. Tab Up. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over Center Draw Latch. Tab Down. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over Center Draw Latch. Tab Down. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over Center Draw Latch. Tab Up. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over-Center Draw Latch. Adjustable. Non-Locking. Stainless Steel. Yellow Vinyl Grip. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Over-Center Draw Latch. Adjustable. Non-Locking. Steel. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Prolatch Draw & Keepers Keeper has a load capacity of 715 lbs. Assemble with Screws: #10;M5. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Prolatch Draw & Keepers Latch has a load capacity of 715 lbs. Assemble with Screws: #10;M5. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Prolatch Jr. Draw & Keepers Latch has a load capacity of 325 lbs. Assemble with Screws:... | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . PX-11 | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . PX-12 | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Toggle Latch. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Toggle Latch. Steel. Flat Hook. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Under Center Draw Latch with Secondary Catch. Exposed Base. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Under Center Draw Latch with Secondary Catch. Stainless Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Under Center Draw Latch with Secondary Catch. Steel. Strike Included. | |
| Draw latches use a lift-and-catch design to draw two items together using tension. . Under Center Draw Latch. Stainless Steel. Exposed Base. Strike Included. | |
| Kit can be used with any 5⁄16" square shanked handles for two point locking. Kit includes two gold zinc plated steel rods, two plastic rod guides, steel cam, two steel... | |
| Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Ball Style Grabber - Screw in with a catch... | |
| Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Metal Plates for Magnetic Catches with an overall length... | |
| Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Screw in Magnetic Catches - Aluminium;Steel with an overall... | |
| Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Screw in Magnetic Catches - Plastic Casing, Material Nylon... | |
| Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Screw in Magnetic Catches - Plastic;Steel with an overall... | |
| Shank latches have a T-shaped or L-shaped handle that turns the pawl to hook or unhook it from the frame panel. . This cab lock handles is made of zinc... | |
| Shank latches have a T-shaped or L-shaped handle that turns the pawl to hook or unhook it from the frame panel. . This folding T-Handle latch is zinc trivalent finished... | |
| Shank latches have a T-shaped or L-shaped handle that turns the pawl to hook or unhook it from the frame panel. . This is a basic T handle shank latch... | |
| Shank latches have a T-shaped or L-shaped handle that turns the pawl to hook or unhook it from the frame panel. . This is an L-Handle padlocking shank. It has... | |
| Shank latches have a T-shaped or L-shaped handle that turns the pawl to hook or unhook it from the frame panel. . This mini budget cam lock is made of... | |
| Slam latches, also known as push-to-close latches, provide a hands-free method of closing a door or panel. The sprung cam lifts and returns when the door is closed. As the... | |
| Spring loaded latches are simple to install, heavy duty locking devices available in 2 different styles. Style A would be used in a "Pull shut" application while Style B would... | |
| These pressure release latches provide venting in the event of internal explosion and maintain a seal in order to prevent loss of heat and/or escape of gasses under normal conditions. |
| Next >> |