Reid Supply Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
| Product Name | Notes |
|---|---|
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . BY-2595 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . BY-2596 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1221 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1222 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1223 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1224 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1225 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1226 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1227 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1228 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1229 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1230 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9201 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9221 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9222 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9233 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9241 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9242 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9243 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9244 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9251 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9252 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9253 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9254 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9261 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9262 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9263 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9264 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9271 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9272 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9273 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9274 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9301 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-1 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-2 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-3 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-4 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-5 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-6611 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-661 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-6631 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-663 | |
| Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-6 | |
| Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-1 | |
| Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-21 | |
| Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-2 | |
| Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-3 | |
| Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-4 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-12062 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-12067 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-12107 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-12134 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-12255 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-2066 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-2085 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-2086 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-2106 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-25-2066 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-25-2086 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-40-2085 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-40-2106 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-1233 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-1234 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-1235 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-1236 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-300 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-301 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-302 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-303 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-304 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-305 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-306 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-307 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-308 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-923 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-924 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-925 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-926 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-935 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-936 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-937 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-938 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-939 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6001 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6004 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6005 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6006 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6007 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6008 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6010 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6011 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6013 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6016 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6017 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6020 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6024 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6025 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-6030 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7000 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7005 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7011 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7015 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7018 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7020 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7021 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7022 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7023 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7025 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7027 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7028 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-7029 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-8019 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-8020 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-8021 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-8022 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-8023 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-8026 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-8028 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HG-8029 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HH-104 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HH-105 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HH-113 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . HH-114 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . Ideal for Food and... | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-312 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-313 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-314 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-316 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-318 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-319 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-321 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-322 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-323 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . SC-469 | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . Set Position Hinge opens... | |
| Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . This Set Position Hinge... | |
| Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal... | |
| Made of acrylic, these flexible folding hinges have rigid sides that are permanently bonded to a flexible center section. Ideal for indoor or outdoor use. Sold in 48-inch lengths that... | |
| Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with... | |
| Piano hinges, also called continuous hinges, run the entire length of a door or lid. They provide more stability than traditional hinges, making them ideal for heavier doors and lids... | |
| Side Hinges offer a rotational angle of 180 degrees. Types 1 and 2 are high resistance hinges for medium and heavy door panels. They also offer high security and are... | |
| Spring Hinges is a completely invisible spring mechanism allowing the automatic opening and closing of a door. . Spring Hinges | |
| Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile... |