Reid Supply Datasheets for Bore and ID Gages
Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more
| Product Name | Notes |
|---|---|
| Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . MI-155-903 is a 6 piece telescoping gauge set. It... | |
| Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Self-Centering Telescoping Gage includes two telescoping arms,... | |
| Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Telescoping Gage is used for determining the... | |
| The Mitutoyo standard type bore gage is available in several different inch ranges to measure inside bore diameters with accuracy to .00008”. The bore gage comes with interchangeable anvils to... |