Reid Supply Datasheets for Deburring and Chamfering Tools
Deburring and chamfering tools are used to clean edges after machining. Deburring tools remove flashing and other unwanted edge properties caused by cutting or machining. A chamfer is a beveled edge at the intersection of two surfaces so the surfaces are typically at 45 degrees.
Deburring and Chamfering Tools: Learn more
| Product Name | Notes |
|---|---|
| Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B10) - High Speed Steel. Deburrs materials with spiral chips. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B10) Ten Pack with Free Mango II B Handle | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B10) Ten Pack with Free Mango II Long Reach Handle & Holder... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B10S) - Cobalt enriched long lasting. B10 geometry. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B10S) Ten Pack with Free Mango II B Handle. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B10S) Ten Pack with Free Mango II Handle & Holder B. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B20) - High Speed Steel. Rotates clockwise & counterclockwise. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B20P) - TIN coated for high wear resistance. Rotates clockwise & counterclockwise. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (B30) - Simultaneously deburrs the inside and outside of holes up to... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (C40) - Triangular High Speed Steel Scraper. Small .16" (4mm). | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100) - High Speed Steel. Heavy Duty. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100) Ten Pack with Free Mango II E Handle | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100) Ten Pack with Free Mango II Long Reach Handle & Holder... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100P) - TIN coated for high wear resistance. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E100S) Cobalt enriched long lasting. E100 geometry. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E200) - High Speed Steel. Rotates clockwise & counterclockwise. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E300) - Simultaneously deburrs the inside and outside of holes up to... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Blade (E350) - High Speed Steel. Rotates clockwise & counterclockwise. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22022 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22050 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22060 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22065 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22067 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22105 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22465 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22600 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22610 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22614 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22620 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-2 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-B10 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-B10A | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-B20 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-E100 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-E101 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-E102 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-E1500 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-E200 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-E300 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-E350 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-H1 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-H2 | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Aluminium Ser FR) - Handle - E Aluminium, Holder - FR,... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Mango II Set B) - Handle - Mango II, Holder -... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Mango II Set C) - Handle - Mango II, Holder -... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Set B11P) - Handle - Mango II, Holder - B, Blades... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Set E111P) - Handle Mango II, Holder - E, Blades E111P. | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Shaviv Set 1) - Handle - 1, Blades - E100, E200... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Shaviv Set B) - Handle - A, Holder - B, Blades... | |
| Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . Tool Set (Shaviv Set E) - Handle - A, Holder - E, Blades... | |
| Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. |