Reid Supply Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| Create custom vacuum gripping solutions by mounting the adapter directly to the cobot arm. Applications include palletizing, packaging and parts transfer. Fast and simple installation with easy to follow instructions. | |
| Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. | |
| These magnetic grippers are ideal for pick and place applications of ferromagnetic materials such as steel and iron. No electrical connections are required for operation as the grippers are air-actuated. |