Reid Supply Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Accessorize your actuators with floating joints, sensors, clevises and much more! These parts assist the actuators to meet application needs by enhancing alignment, mounting, sensing and attachment needs. . .310... | |
| Allen nuts are designed for applications using socket products. They are internally threaded. . This Allen Nut has body diameter of .400 in, head diameter of .427 in and is... | |
| Allen nuts are designed for applications using socket products. They are internally threaded. . This Allen Nut has body diameter of .495 in, head diameter of .523 in and is... | |
| Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . | |
| Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for... | |
| Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to... | |
| Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . This ball nut is made... | |
| These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide... | |
| These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such... | |
| Used on milling machines and drill presses, our push-button stop nuts and clip-on quill stops create a physical barrier to prevent over boring of a hole. . QAN-1 | |
| Used on milling machines and drill presses, our push-button stop nuts and clip-on quill stops create a physical barrier to prevent over boring of a hole. . QAN-3 | |
| Used on milling machines and drill presses, our push-button stop nuts and clip-on quill stops create a physical barrier to prevent over boring of a hole. . QAN-4 | |
| Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is... |