Starrett Electronic Indicator STR-39005

Description
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . The 3900 Series Electronic Indicators have simple, powerful, easy-to-use functions, all at an attractive price. The 3900-5 has a .500"(12.5mm) range, .0005"(0.01mm) resolution and 3/8"stem diameter and a #4-48 spindle thread. Converts inches / metric with the press of a button. Ships with flat back installed, and includes a lug-on-center back as an accessory, along with a plastic storage case.
Description
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . The 3900 Series Electronic Indicators have simple, powerful, easy-to-use functions, all at an attractive price. The 3900-5 has a .500"(12.5mm) range, .0005"(0.01mm) resolution and 3/8"stem diameter and a #4-48 spindle thread. Converts inches / metric with the press of a button. Ships with flat back installed, and includes a lug-on-center back as an accessory, along with a plastic storage case.

Suppliers

Company
Product
Description
Supplier Links
Electronic Indicator - STR-39005 - Reid Supply
Norton Shores, MI, United States
Electronic Indicator
STR-39005
Electronic Indicator STR-39005
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . The 3900 Series Electronic Indicators have simple, powerful, easy-to-use functions, all at an attractive price. The 3900-5 has a .500"(12.5mm) range, .0005"(0.01mm) resolution and 3/8"stem diameter and a #4-48 spindle thread. Converts inches / metric with the press of a button. Ships with flat back installed, and includes a lug-on-center back as an accessory, along with a plastic storage case.

Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances.


. The 3900 Series Electronic Indicators have simple, powerful, easy-to-use functions, all at an attractive price. The 3900-5 has a .500"(12.5mm) range, .0005"(0.01mm) resolution and 3/8"stem diameter and a #4-48 spindle thread. Converts inches / metric with the press of a button. Ships with flat back installed, and includes a lug-on-center back as an accessory, along with a plastic storage case.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-39005
Product Name Electronic Indicator
Gage / Instrument Type Indicator / Comparator
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket - DM-13B - Newport MKS
Specs
Mounting / Loading Options M9.5X0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Modular Measurement System - QUICK SET™ LINE - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details