Reid Supply Datasheets for Locating and Fixturing Pins
Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular process, locating and fixturing pins can ensure an accurate alignment.
Locating and Fixturing Pins: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Alignment pins also know as aligning pins are removable locating devices used to precisely align mating workpieces in jigs and fixtures to workholders and workholding devices. Pieces are aligned by... | |
| Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins... | |
| Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not... | |
| These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates... |
| Next >> |