Starrett Electronic Caliper - Measurement Range: NaN - 203.2 mm | - 8.000 in;; Stainless Steel STR-EC799A8200

Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett EC799 Series Electronic Caliper is light, comfortable, easy-to-use, and constructed with features that have made Starrett slide calipers the machinist's first choice for many years. The EC799 offers a slim, streamlined profile, a large, clear, easy-to-read LCD display, long battery life, and function buttons for zero and inch/mm. Electronic Caliper, 0-8"(0-200mm), w/o Output, w/Plastic Case.
Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett EC799 Series Electronic Caliper is light, comfortable, easy-to-use, and constructed with features that have made Starrett slide calipers the machinist's first choice for many years. The EC799 offers a slim, streamlined profile, a large, clear, easy-to-read LCD display, long battery life, and function buttons for zero and inch/mm. Electronic Caliper, 0-8"(0-200mm), w/o Output, w/Plastic Case.

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper - Measurement Range: NaN - 203.2 mm | - 8.000 in;; Stainless Steel - STR-EC799A8200 - Reid Supply
Norton Shores, MI, United States
Electronic Caliper - Measurement Range: NaN - 203.2 mm | - 8.000 in;; Stainless Steel
STR-EC799A8200
Electronic Caliper - Measurement Range: NaN - 203.2 mm | - 8.000 in;; Stainless Steel STR-EC799A8200
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett EC799 Series Electronic Caliper is light, comfortable, easy-to-use, and constructed with features that have made Starrett slide calipers the machinist's first choice for many years. The EC799 offers a slim, streamlined profile, a large, clear, easy-to-read LCD display, long battery life, and function buttons for zero and inch/mm. Electronic Caliper, 0-8"(0-200mm), w/o Output, w/Plastic Case.

Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.


. The Starrett EC799 Series Electronic Caliper is light, comfortable, easy-to-use, and constructed with features that have made Starrett slide calipers the machinist's first choice for many years. The EC799 offers a slim, streamlined profile, a large, clear, easy-to-read LCD display, long battery life, and function buttons for zero and inch/mm. Electronic Caliper, 0-8"(0-200mm), w/o Output, w/Plastic Case.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-EC799A8200
Product Name Electronic Caliper - Measurement Range: NaN - 203.2 mm | - 8.000 in;; Stainless Steel
Gage / Instrument Type Caliper
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Precision Slip Fit Inspection Balls - 29077 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 390799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Optical Micrometer - RF651 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details