Starrett Micrometer Head STR-7621XFL

Description
The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch models. . The Starrett 762.1XFL Electronic Micrometer Head with Standard Millimeter Graduations on Shell and Thimble includes 0-1"/0-25mm range, friction thimble, lock nut, and carbide face. Featuring large digital readout that is easy to read and reduces errors. Conventional inch or millimeter graduations are standard. Heads are easy to handle with smooth friction thimble for uniform pressure. 0-1" (0-25mm) Range, Friction Thimble, Lock Nut, Carbide Face.
Description
The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch models. . The Starrett 762.1XFL Electronic Micrometer Head with Standard Millimeter Graduations on Shell and Thimble includes 0-1"/0-25mm range, friction thimble, lock nut, and carbide face. Featuring large digital readout that is easy to read and reduces errors. Conventional inch or millimeter graduations are standard. Heads are easy to handle with smooth friction thimble for uniform pressure. 0-1" (0-25mm) Range, Friction Thimble, Lock Nut, Carbide Face.

Suppliers

Company
Product
Description
Supplier Links
Micrometer Head - STR-7621XFL - Reid Supply
Norton Shores, MI, United States
Micrometer Head
STR-7621XFL
Micrometer Head STR-7621XFL
The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch models. . The Starrett 762.1XFL Electronic Micrometer Head with Standard Millimeter Graduations on Shell and Thimble includes 0-1"/0-25mm range, friction thimble, lock nut, and carbide face. Featuring large digital readout that is easy to read and reduces errors. Conventional inch or millimeter graduations are standard. Heads are easy to handle with smooth friction thimble for uniform pressure. 0-1" (0-25mm) Range, Friction Thimble, Lock Nut, Carbide Face.

The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch models.


. The Starrett 762.1XFL Electronic Micrometer Head with Standard Millimeter Graduations on Shell and Thimble includes 0-1"/0-25mm range, friction thimble, lock nut, and carbide face. Featuring large digital readout that is easy to read and reduces errors. Conventional inch or millimeter graduations are standard. Heads are easy to handle with smooth friction thimble for uniform pressure. 0-1" (0-25mm) Range, Friction Thimble, Lock Nut, Carbide Face.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-7621XFL
Product Name Micrometer Head
Gage / Instrument Type Gage Head or Probe; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Depth Gauges - 327034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
Minimum Graduation / Resolution 0.0197 inch (0.5000 mm)
View Details
Wireless ID measurement sensor for CNC machines - RF609-Wi-Fi Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details